EN
  • EN
  • DE
  • IT

XTR116U/2K5G4

Part No XTR116U/2K5G4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081930-XTR116U/2K5G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR116U/2K5G4 CAD Model

Description

Introducing the XTR116U/2K5G4 from Texas Instruments

The XTR116U/2K5G4 is a highly integrated, 4-20mA current loop transmitter from Texas Instruments, designed to meet the rigorous demands of industrial applications such as sensor transducers, factory automation, and process control. This precision analog device is a part of TI's extensive portfolio of industry-leading solutions, offering both high performance and reliability for a wide range of system requirements.

Key Features

  • Integrated Loop Supply: The XTR116U/2K5G4 provides a regulated 24V loop supply, which is capable of driving the 4-20mA current loop with a compliant voltage range suitable for various field instruments.
  • Flexible Input Signal Range: It supports a wide range of input signals, including voltage, resistance, and sensor signals, allowing for versatile interfacing with different types of sensors.
  • High Accuracy: The device ensures high-accuracy current transmission, minimizing errors in signal processing and enhancing the overall performance of the control system.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the XTR116U/2K5G4 operates with low quiescent current, making it suitable for remote and battery-powered installations.
  • Robust Protection Features: It comes with built-in protection features including thermal shutdown and current limiting, ensuring reliable operation under harsh industrial conditions.

Applications

The XTR116U/2K5G4 is ideal for a variety of applications that require accurate and reliable transmission of analog signals over long distances. It is commonly used in:

  • Process control systems
  • Industrial sensor transducers
  • Factory automation systems
  • Remote data acquisition

With its robust design and versatile input signal compatibility, the XTR116U/2K5G4 from Texas Instruments stands out as a top choice for engineers and designers seeking to enhance their system's communication and control capabilities. Its commitment to quality and performance ensures that your industrial systems operate with precision and stability, making it an essential component for any demanding application.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $3.1072
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC 2-WIRE I-TRANSMITTER 16-SOIC
Lowest to $8.4015
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $3.0063
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $4.8792
Burr-Brown (TI)
INSTRUMENTATION AMPLIFIER
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Renesas Electronics America
Lowest to $3.1975

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9917 $59.8755
30+ $3.7390 $112.1700
47+ $3.6127 $169.7969
67+ $3.3600 $225.1200
87+ $3.2338 $281.3406
109+ $3.1074 $338.7066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess