EN
  • EN
  • DE

A997AS-4R7M

Part No A997AS-4R7M
Manufacturer Toko America Inc.
Catalog Hard To Find
Description Fixed Inductors for Surface Mounting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1134856-A997AS-4R7M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A997AS-4R7M CAD Model

Description

The A997AS-4R7M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in a variety of power supply applications, offering a compact size and robust performance. This inductor is particularly suitable for applications requiring high current handling and low DC resistance.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • EMI filtering
  • Buck and boost converters

Features:

  • High current handling capacity
  • Low DC resistance (DCR)
  • Compact size
  • Magnetically shielded construction
  • Surface mount design (SMD)

Benefits:

  • Efficient Power Conversion: The low DCR minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: The shielded construction helps to reduce electromagnetic interference, ensuring stable and reliable operation.
  • Space Saving: Its compact size allows for high-density mounting, making it suitable for portable and space-constrained applications.
  • Reliable Performance: Designed for robust performance under various operating conditions.
  • Easy Integration: The surface mount design simplifies the assembly process and reduces manufacturing costs.

Technical Specifications:

While specific technical specifications may vary slightly depending on the exact series and tolerances, typical parameters for similar Toko power inductors include inductance values around 4.7µH (indicated by 4R7M), saturation current ratings of several Amperes, and low DC resistance values in the milliohm range. Consult the manufacturer's datasheet for precise electrical characteristics, temperature ratings, and mechanical dimensions.

The A997AS series from Toko is designed to provide high performance and reliability in demanding power supply applications. Its combination of high current handling, low DCR, and compact size makes it an excellent choice for engineers designing efficient and compact power solutions.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess