The LLV0603-FH2N4C is a wire-wound chip inductor manufactured by Toko America Inc. This inductor is designed for use in high-frequency circuits where precise inductance and high Q-factor are required. It is commonly used in RF and wireless communication applications.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- GPS receivers
- Matching circuits
- Filter circuits
Features
- Small size (0603 package)
- High Q-factor
- Wire-wound construction
- High self-resonant frequency
- Excellent solderability
Benefits
- Compact design for space-constrained applications
- Improved circuit performance due to high Q-factor
- Stable inductance over temperature
- Reduced signal loss in high-frequency circuits
- Easy to integrate into automated assembly processes
Additional Details
The LLV0603-FH2N4C has an inductance value of 2.4 nH and a tolerance of ±0.2nH. Its self-resonant frequency is high, allowing it to be used in high-frequency applications. The wire-wound construction provides a higher Q-factor compared to other inductor types. The small 0603 package size makes it suitable for use in miniature electronic devices.
The inductor is designed to be reflow soldered onto a printed circuit board. It is compatible with standard surface mount technology (SMT) assembly processes. The terminals are designed for good solderability, ensuring reliable connections. Proper handling and storage are recommended to prevent damage to the inductor.