EN
  • EN
  • DE

S636CY-330M=P3

Part No S636CY-330M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 307676-S636CY-330M=P3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S636CY-330M=P3 CAD Model

Description

The Toko America Inc. S636CY-330M=P3 is a molded inductor designed for a range of applications in power electronics and signal processing. This inductor provides a high inductance value in a compact size, combined with excellent electrical characteristics. Its molded construction offers improved durability and shielding, making it well-suited for use in environments where electromagnetic interference (EMI) is a concern.

Applications

  • DC-DC Converters: Used for energy storage and filtering in DC-DC power conversion circuits.
  • Power Supplies: Employed in various types of power supplies for filtering, smoothing, and voltage regulation.
  • EMI Filtering: Functions as a common mode choke in EMI filters to suppress unwanted noise and interference.
  • RF Circuits: Utilized in radio frequency (RF) circuits for impedance matching, signal tuning, and filtering.
  • Consumer Electronics: Found in numerous consumer electronic devices, including smartphones, tablets, and laptops, for power management and signal processing tasks.

Features

  • Molded Construction: Offers enhanced mechanical strength and provides protection against environmental factors.
  • High Inductance Value: Delivers a significant inductance value in a small physical package.
  • Low DC Resistance: Minimizes power losses, resulting in improved efficiency.
  • Shielded Design: Reduces electromagnetic interference (EMI) and enhances signal integrity.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Compact Size: Enables high-density circuit designs and contributes to the miniaturization of electronic devices.
  • High Performance: Provides excellent electrical characteristics for efficient power conversion and signal processing applications.
  • Enhanced Reliability: The molded construction ensures long-term stability and durability, even in harsh operating conditions.
  • Effective EMI Suppression: Reduces electromagnetic interference, leading to improved overall system performance and reliability.
  • Environmental Responsibility: Complies with RoHS standards, demonstrating a commitment to environmental protection.

Technical Specifications

The S636CY-330M=P3 inductor has an inductance value of 330µH (microhenries), typically with a tolerance of ±10% or ±20%. It features a low DC resistance (DCR) to minimize power losses. The rated current specifies the maximum current the inductor can handle without significant degradation in performance. The operating temperature range is usually from -40°C to +85°C or higher, depending on the specific application requirements. The self-resonant frequency (SRF) is an important parameter indicating the frequency at which the inductor's performance begins to degrade due to parasitic capacitance.

Materials: Typically made with a ferrite core and copper windings, encapsulated in a molded resin material for protection and durability.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess