EN
  • EN
  • DE

TK11126CSCL-G

Part No TK11126CSCL-G
Manufacturer Toko America Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toko America Inc.
Win Source Part Number 217150-TK11126CSCL-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11126CSCL-G CAD Model

Description

The TK11126CSCL-G is a high-performance inductor designed and manufactured by Toko America Inc. It is engineered for surface mount applications where high efficiency and small size are critical. This inductor is part of Toko’s comprehensive range of passive components, known for their reliability and performance in various electronic circuits.

Applications

  • DC-DC Converters: Used in power supplies to efficiently convert DC voltage levels.
  • RF Applications: Employed in radio frequency circuits for impedance matching and filtering.
  • Mobile Devices: Found in smartphones and tablets for power management and signal processing.
  • Wireless Charging Systems: Utilized in wireless charging circuits for efficient energy transfer.
  • LED Lighting: Incorporated in LED drivers for stable and efficient power delivery.

Features

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing time and costs.
  • High Q Factor: Minimizes energy loss, improving circuit efficiency.
  • Low DC Resistance (DCR): Reduces power dissipation and improves overall performance.
  • Compact Size: Ideal for space-constrained applications, allowing for smaller device designs.
  • RoHS Compliant: Meets environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Improved Energy Efficiency: High Q factor and low DCR contribute to minimal energy loss.
  • Reduced Heat Generation: Lower DCR reduces power dissipation, minimizing heat production.
  • Enhanced Circuit Performance: Precise inductance value ensures stable and reliable operation.
  • Simplified Manufacturing: SMT design allows for easy integration into automated assembly lines.
  • Environmental Responsibility: RoHS compliance ensures the product is environmentally friendly.

Additional Details

The TK11126CSCL-G's electrical characteristics, including inductance, self-resonant frequency (SRF), and saturation current, are crucial for optimal performance. These parameters can be found in the official datasheet provided by Toko America Inc. The inductor's construction involves materials selected for their high-frequency performance and thermal stability. It is recommended to adhere to the soldering profile guidelines during the assembly process to ensure proper adhesion and functionality. Proper handling and storage practices should be followed to maintain the integrity and performance of the inductor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess