EN
  • EN
  • DE

XC6120N362NR-G

Part No XC6120N362NR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105408-XC6120N362NR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6120N362NR-G CAD Model

Description

The XC6120N362NR-G is a high-precision voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed for applications requiring accurate voltage monitoring and reset functions. The device monitors the input voltage and generates a reset signal when the voltage drops below a predetermined threshold, ensuring that systems operate within safe voltage levels, preventing data corruption and system malfunctions.

Applications:

  • Microcontroller reset circuitry: Provides a reliable reset signal during power-up or brown-out conditions.
  • FPGA configuration monitoring: Ensures proper FPGA configuration by monitoring the power supply voltage.
  • Real-time clock (RTC) backup: Protects RTC data during power failures.
  • Power management systems: Monitors voltage levels for efficient power distribution.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure safe operation.

Features:

  • High detection voltage accuracy: Provides precise voltage monitoring for reliable reset triggering.
  • Ultra-low power consumption: Minimizes power drain in battery-powered applications.
  • Small form factor: Allows for space-saving designs in compact devices.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • Built-in hysteresis: Prevents oscillations and ensures stable reset operation.

Benefits:

  • Improved system stability: Prevents system crashes and data corruption due to voltage drops.
  • Extended battery life: Reduces power consumption, maximizing operating time for battery-powered devices.
  • Simplified design: Requires minimal external components, simplifying circuit design.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.
  • Enhanced data protection: Safeguards critical data during power outages and voltage fluctuations.

The XC6120N362NR-G features a low quiescent current, making it ideal for applications where power conservation is critical. Its small package size allows for easy integration into space-constrained designs. The built-in hysteresis feature provides stable reset operation by preventing false triggering caused by noise or minor voltage fluctuations. The detector offers a wide range of detection voltage options to accommodate diverse application requirements. Furthermore, the wide operating temperature range ensures reliable performance in various environmental conditions. With its high accuracy and low power consumption, the XC6120N362NR-G provides a robust and efficient solution for voltage monitoring and reset functions, ensuring reliable system operation and preventing data loss in critical applications. It is suitable for a broad range of applications, including industrial control, consumer electronics, and automotive systems. The device complies with industry standards and is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2593 $58.3425
545+ $0.2129 $116.0305
845+ $0.2062 $174.2390
1,160+ $0.1995 $231.4200
1,500+ $0.1929 $289.3500
2,005+ $0.1729 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess