EN
  • EN
  • DE

XC61CC3802MR-G

Part No XC61CC3802MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105426-XC61CC3802MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC3802MR-G CAD Model

Description

The XC61CC3802MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels and trigger a reset signal when the voltage falls below a specific threshold. This function is essential for ensuring the stable and reliable operation of electronic devices, particularly in microprocessor-based systems and memory backup circuits. By detecting undervoltage conditions, it prevents data corruption and system malfunctions.

Applications:

  • Microcontroller reset circuitry: Provides a reliable reset signal during power-up or brown-out conditions.
  • Memory backup circuits: Protects data in volatile memory during power outages.
  • Power failure detection: Detects power failures and initiates appropriate shutdown procedures.
  • System voltage monitoring: Continuously monitors the system voltage for stability.
  • Battery-powered devices: Extends battery life by managing power consumption.

Features:

  • High-precision detection voltage: Ensures accurate voltage monitoring and reliable reset triggering.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Allows for compact circuit designs.
  • Wide operating temperature range: Suitable for diverse environmental conditions.
  • Built-in hysteresis: Prevents chattering and ensures stable reset signals.

Benefits:

  • Improved system reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended battery life: Reduces power consumption in battery-powered applications.
  • Simplified circuit design: Requires minimal external components for operation.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.
  • Protection against data loss: Safeguards critical data during power outages.

The XC61CC3802MR-G offers a combination of high precision, low power consumption, and compact size, making it suitable for a wide range of applications. Its low quiescent current minimizes power drain, extending battery life in portable devices. The small package size allows for easy integration into space-constrained designs. The built-in hysteresis feature enhances the stability of the reset signal by preventing false triggering due to noise or minor voltage fluctuations. The wide operating temperature range ensures reliable performance in various environments. The XC61CC series offers different detection voltage options to accommodate diverse application requirements. The robust design and high reliability make this device an ideal choice for voltage monitoring and reset functions in various electronic systems. It complies with industry standards and is RoHS compliant, ensuring its environmental friendliness and safety. Its performance is stable and consistent over a long operational life.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2783 $58.4430
510+ $0.2284 $116.4840
785+ $0.2212 $173.6420
1,080+ $0.2141 $231.2280
1,400+ $0.2070 $289.8000
1,870+ $0.1855 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess