EN
  • EN
  • DE

XC61CN0802NR-G

Part No XC61CN0802NR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105438-XC61CN0802NR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN0802NR-G CAD Model

Description

The XC61CN0802NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system operates reliably and prevents data corruption or erratic behavior due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuit: Provides a reliable reset signal to microcontrollers during power-up, power-down, or undervoltage events.
  • Battery-Powered Devices: Monitors battery voltage and triggers a reset or shutdown to prevent deep discharge and protect the battery.
  • Power Supply Monitoring: Detects voltage drops in power supplies and provides an alert or shutdown signal to prevent damage to connected equipment.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient.
  • Industrial Control Systems: Ensures safe and reliable operation of industrial equipment by monitoring power supply voltages.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages like SOT-25.
  • CMOS Output: Offers a push-pull CMOS output for direct interfacing with microcontrollers and other digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Enhanced Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Simplifies power supply monitoring circuits.
  • Compact Designs: Enables smaller and more compact product designs.

Technical Specifications: The XC61CN0802NR-G has a detection voltage of 0.8V. The 'NR' in the part number usually indicates the specific output logic and package type. The device typically features a CMOS output. Further details, including supply voltage range, output current, and operating temperature, can be found in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,243 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess