The XC61CN3602NR-G is a voltage detector manufactured by Torex Semiconductor Ltd. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the supply voltage of a system and generate a reset signal if the voltage falls below a certain threshold. This helps prevent malfunctions and ensures proper system operation.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Real-time clocks (RTCs)
- Memory protection
Features
- Precise detection voltage
- Low power consumption
- Small package size
- Built-in hysteresis
- Open-drain output
Benefits
- Reliable system reset ensures proper initialization and prevents erroneous operation.
- Low power consumption extends battery life in portable devices.
- Compact size allows for use in space-constrained applications.
- Hysteresis prevents oscillations near the threshold voltage.
Technical Specifications
The XC61CN3602NR-G has a detection voltage of 3.6V. Specific details regarding the supply voltage range, output type (open drain), and reset delay time are available in the Torex Semiconductor datasheet. The open-drain output allows for flexible connection to a microcontroller or other system components. The built-in hysteresis prevents unwanted reset signals due to minor voltage fluctuations near the detection threshold.
Voltage detectors like the XC61CN3602NR-G are critical components in electronic systems, providing a reliable and cost-effective way to monitor the power supply and ensure proper operation. Their small size and low power consumption make them suitable for a wide range of applications.