EN
  • EN
  • DE

XC61CN4202PR-G

Part No XC61CN4202PR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 993269-XC61CN4202PR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN4202PR-G CAD Model

Description

The XC61CN4202PR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system starts up correctly and prevents malfunctions caused by low voltage conditions.

Applications

  • Microcontroller Systems: Resets the microcontroller when the supply voltage drops below the threshold.
  • Memory Protection: Protects data stored in memory from corruption during power outages.
  • Power Management Circuits: Monitors the supply voltage and takes appropriate action to protect the system.
  • Battery-Powered Devices: Ensures proper operation of battery-powered devices when the battery voltage is low.
  • Industrial Control Systems: Monitors the supply voltage in industrial control systems and prevents malfunctions.

Features

  • Precise Detection Voltage: Accurate monitoring of the supply voltage.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Suitable for space-constrained applications.
  • CMOS Output: Provides a sharp, clean signal.
  • Hysteresis: Prevents oscillation of the reset signal.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by low voltage conditions.
  • Data Protection: Protects data from corruption during power outages.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The XC61CN4202PR-G has a detection voltage of 4.2V. The output is a CMOS output. The device is typically available in a small package, such as SOT-23 or similar, making it suitable for compact electronic devices. The supply voltage range is typically from 1.6V to 6.0V. The operating temperature range is typically from -40°C to +85°C. Hysteresis is included to prevent erratic resets as the voltage hovers around the threshold voltage.

You May Also Be Interested in

Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Infineon Technologies
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1441 $58.3605
980+ $0.1183 $115.9340
1,515+ $0.1146 $173.6190
2,085+ $0.1109 $231.2265
2,695+ $0.1072 $288.9040
3,610+ $0.0961 $346.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,270 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess