EN
  • EN
  • DE

XC6202P902FR

Part No XC6202P902FR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Positive Voltage Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413507-XC6202P902FR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P902FR CAD Model

Description

The XC6202P902FR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It's designed to provide a stable and accurate output voltage, even when the input voltage is close to the output voltage. This makes it ideal for battery-powered devices and applications where efficiency is crucial.

Applications:

  • Mobile Devices: Powering microprocessors and memory in smartphones and tablets.
  • Wireless Communication: Regulating voltage for RF transceivers and Bluetooth modules.
  • Portable Audio: Providing stable power for audio amplifiers and DACs.
  • Wearable Technology: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT Devices: Regulating power for low-power sensors and communication modules.

Features:

  • Low Dropout Voltage: Operates effectively with a minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down when the temperature exceeds a safe level.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption, extending the operational time of battery-powered devices.
  • Stable Performance: Accurate output voltage ensures consistent performance of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability and prevent damage.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Improved Noise Immunity: Stable voltage output minimizes noise and interference in sensitive circuits.

Technical Specifications:

The XC6202P902FR typically operates with an input voltage range of 1.8V to 6.0V. It offers a fixed output voltage of 9.0V with high accuracy. The dropout voltage is typically low, and the quiescent current is in the microampere range for optimal efficiency. Built-in overcurrent protection and short-circuit protection features are included. It is available in a SOT-25 package. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess