EN
  • EN
  • DE

XC6209F182PR

Part No XC6209F182PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413888-XC6209F182PR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6209F182PR CAD Model

Description

The XC6209F182PR is a highly precise, low power consumption positive voltage regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage even with fluctuating input voltage and load conditions. This regulator is ideal for battery-powered devices and applications requiring a stable voltage supply.

Applications:

  • Mobile phones and smartphones: Power management for various components.
  • Wireless communication devices: Regulating voltage for RF modules and microcontrollers.
  • Portable audio players: Ensuring stable power for audio processing and amplification.
  • Digital cameras and camcorders: Powering image sensors and processing units.
  • Wearable devices: Supplying power to sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Providing stable power for sensors and communication modules in IoT applications.

Features:

  • High Accuracy: Offers a highly accurate output voltage, ensuring stable performance of connected devices.
  • Low Power Consumption: Minimizes power loss, extending battery life in portable applications.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Short Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Overcurrent Protection: Prevents excessive current flow, safeguarding the regulator and load.
  • Small Package Size: Available in compact packages, ideal for space-constrained applications.
  • Stable with Ceramic Capacitors: Maintains stable operation even with ceramic output capacitors.

Benefits:

  • Improved Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced System Stability: Accurate and stable output voltage improves the reliability of connected devices.
  • Reduced Component Count: Minimal external components required for operation, simplifying circuit design.
  • Protection Against Damage: Short circuit and overcurrent protection safeguards the regulator and load from faults.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Simplified Design Process: Easy to implement and requires minimal external components.

Additional Details:

The XC6209F182PR typically features a fixed output voltage of 1.8V. The input voltage range usually spans from 2.0V to 6.0V, offering flexibility in various power supply configurations. The regulator is generally available in SOT-25 or similar small outline packages. Detailed specifications including quiescent current, dropout voltage, and output voltage accuracy can be found in the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess