EN
  • EN
  • DE

XC6221A502GR

Part No XC6221A502GR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414345-XC6221A502GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6221A502GR CAD Model

Description

The XC6221A502GR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This regulator provides a stable 5.0V output voltage and is designed for applications where power efficiency and a consistent voltage supply are critical. It excels in battery-powered devices and systems requiring precise voltage regulation.

Applications:

  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers in embedded systems.
  • Sensor Power: Powering various types of sensors in IoT devices and industrial applications.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Portable Electronics: Used in smartphones, tablets, and other mobile devices.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage approaches the output voltage.
  • High Output Voltage Accuracy: Delivers a precise 5.0V output voltage, ensuring stable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer operating times for battery-powered devices.
  • Improved System Stability: Precise voltage regulation ensures stable operation of connected components.
  • Enhanced System Reliability: Built-in protection features safeguard against damage from overcurrent, short circuits, and overheating.
  • Simplified Circuit Design: Easy to integrate into existing circuits, reducing design complexity and development time.
  • Reduced Power Consumption: Minimizes energy waste, contributing to a more environmentally friendly design.

Additional Details:

The XC6221A502GR outputs a fixed voltage of 5.0V. The low dropout voltage characteristic of this regulator allows it to maintain a stable output even when the input voltage is only slightly higher than the output voltage. This is particularly useful in battery-powered applications where the battery voltage decreases over time. The device integrates overcurrent protection, short-circuit protection, and thermal shutdown protection to ensure safe and reliable operation. The XC6221A502GR is available in a small, surface-mount package, making it ideal for compact electronic devices. It is RoHS compliant, ensuring it meets environmental standards. The regulator's fast transient response ensures stable operation even under rapidly changing load conditions. The internal circuitry includes a reference voltage source, an error amplifier, and a power transistor. This LDO regulator is a suitable choice for various applications requiring a stable and efficient 5.0V power supply, such as powering microcontrollers, sensors, and communication modules.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess