EN
  • EN
  • DE

XC6221B121GR-G

Part No XC6221B121GR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description TOREX 2020+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978824-XC6221B121GR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6221B121GR-G CAD Model

Description

The XC6221B121GR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It provides a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. LDO regulators are commonly used in portable devices and other applications where efficiency and low noise are critical.

Applications

  • Portable electronic devices (smartphones, tablets).
  • Battery-powered equipment.
  • Wireless communication devices.
  • Microcontroller power supplies.
  • Sensor power supplies.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Accuracy Output Voltage: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Over-Current Protection (OCP): Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection (SCP): Protects the regulator from damage due to a short circuit condition.
  • Thermal Shutdown Protection (TSP): Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Small Package: Compact package allows for use in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable Power Supply: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Enhanced Reliability: Over-current, short-circuit, and thermal shutdown protection ensure reliable operation and prevent damage to the regulator and the load.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Solution: Small package allows for use in space-constrained applications.

Additional Details

The XC6221B121GR-G likely has a fixed output voltage, indicated by '121', which likely refers to 1.21V. The datasheet should confirm this. It often uses a CMOS output and operates with low ESR ceramic capacitors. A typical application circuit would include input and output capacitors. The datasheet contains detailed information on recommended capacitor values and layout considerations. The package type is often SOT-25 or similar, suitable for surface mount technology. The protection features (OCP, SCP, TSP) are critical for robust operation in various applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess