EN
  • EN
  • DE

XC6222A101MR-G

Part No XC6222A101MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 700MA SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Manufacturer Torex Semiconductor Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name XC6222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903782-XC6222A101MR-G
Ultra Librarian 3D Model Ultra Librarian XC6222A101MR-G CAD Model

Description

The XC6222A101MR-G is a low-dropout (LDO) regulator manufactured by Torex Semiconductor. It is designed to provide a stable and regulated output voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for a wide range of battery-powered and portable applications.

Applications

  • Smartphones and Mobile Devices: Powers various components within the device.
  • Wearable Electronics: Provides stable voltage for devices like smartwatches and fitness trackers.
  • Portable Medical Devices: Used in devices requiring a stable and reliable power supply.
  • IoT Devices: Powers sensors, microcontrollers, and communication modules.
  • Wireless Communication Modules: Provides a regulated voltage for Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Operates with minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Overcurrent Protection: Protects the regulator and the load from damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Provides protection in the event of a short circuit.
  • Enable/Disable Control: Allows the regulator to be turned on and off to save power.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Fixed Output Voltage: Provides a fixed output voltage of 1.0V.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Stable and Reliable Power: Provides a stable output voltage, ensuring proper device operation.
  • Protection Against Damage: Overcurrent, short circuit, and thermal protection safeguard the regulator and load.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Simplified Circuit Design: Requires minimal external components for operation.

Additional Details

The XC6222A101MR-G requires a small ceramic output capacitor for stable operation. The 'MR' in the part number likely refers to the specific package type and tape/reel configuration. It typically operates over a temperature range of -40°C to +85°C. It is RoHS compliant, meaning it adheres to environmental safety standards. The enable/disable pin allows for controlling the regulator's output, further optimizing power consumption. As a LDO, it is often used for powering sensitive loads like ADCs or high-speed digital circuits where clean power is important. Often used as a post regulator after a switching regulator.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3776 $58.5280
375+ $0.3099 $116.2125
580+ $0.3002 $174.1160
800+ $0.2905 $232.4000
1,030+ $0.2808 $289.2240
1,380+ $0.2518 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,380 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess