EN
  • EN
  • DE

LT6650HS5#TRPBF

Part No LT6650HS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.5% TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 0.4V V ±1.5% 200 µA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT6650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924291-LT6650HS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6650HS5#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT6650HS5#TRPBF Precision Voltage Reference

Analog Devices Inc., a leader in high-performance analog technology, introduces the LT6650HS5#TRPBF, a low drift, low power, precision voltage reference encapsulated in a compact TSOT-23 package. This product is specifically engineered to deliver a stable and accurate reference voltage for high-resolution data converters and precision applications in a variety of industries, including medical, industrial, automotive, and telecommunications.

Key Features of the LT6650HS5#TRPBF

  • Stable Reference Voltage: The LT6650HS5#TRPBF provides a fixed output voltage of 1.25V, which is critical for ensuring the accuracy and consistency of analog-to-digital conversions.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 10ppm/°C, this voltage reference maintains its precision across a wide temperature range, making it suitable for thermally challenging environments.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, ensuring a stable output even with low input-to-output differentials, enhancing its versatility in different circuit configurations.
  • Low Power Consumption: Designed for energy-sensitive applications, the LT6650HS5#TRPBF draws a quiescent current of only 60µA, which helps to minimize the overall power consumption of the system it is used in.
  • Long-Term Stability: The long-term stability specification ensures reliability and performance consistency over the lifespan of the product.
  • Compact Package: The small TSOT-23 package is ideal for space-constrained applications, providing precision voltage reference functionality without compromising on board real estate.

Applications

The LT6650HS5#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

With its high precision, low power consumption, and compact form factor, the LT6650HS5#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for critical medical instrumentation or robust industrial control systems, this voltage reference provides a reliable, consistent performance that engineers can trust.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0346 $56.2422
16+ $6.5925 $105.4800
24+ $6.3865 $153.2760
33+ $6.1805 $203.9565
42+ $5.9745 $250.9290
57+ $5.3564 $305.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess