EN
  • EN
  • DE

XC62AP4002MR

Part No XC62AP4002MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407596-XC62AP4002MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP4002MR CAD Model

Description

The XC62AP4002MR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 4.0V output voltage with high accuracy and low power consumption. The device is well-suited for battery-powered applications and other systems where efficiency is critical.

Applications

  • Smartphones and Mobile Devices: Regulating power for various sub-circuits to ensure stable operation.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches and fitness trackers.
  • Wireless Modules: Providing a clean and stable power supply for Bluetooth, Wi-Fi, and other wireless communication ICs.
  • IoT (Internet of Things) Devices: Efficient power management for low-power IoT nodes and sensors.
  • Portable Medical Devices: Ensuring accurate and reliable power for critical medical equipment.

Features

  • 4.0V Fixed Output Voltage: Provides a stable and pre-set output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Typically ±2% accuracy ensures precise voltage regulation.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Small Package Size: Compact packaging options for space-constrained applications.

Benefits

  • Improved Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Damage: Overcurrent protection prevents damage from short circuits and excessive loads.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Enhanced System Performance: Provides a clean and stable power supply, improving the performance of connected components.

The XC62AP4002MR LDO regulator is designed for use with ceramic capacitors, ensuring stability and reducing external component count. It also integrates thermal shutdown protection to prevent damage from overheating. The device is available in various package options to suit different application requirements.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $26.6863
NEC
Lowest to $25.0254
NEC
Lowest to $20.5186
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess