EN
  • EN
  • DE

XC62KN5002MR-G

Part No XC62KN5002MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description Ldo, Fixed, -5V, 0.1A, -40 To 85Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Output Voltage -5 V
RoHS Non-Compliant
Win Source Part Number 1105602-XC62KN5002MR-G
Categories PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC62KN5002MR-G CAD Model

Description

The XC62KN5002MR-G is a CMOS LDO regulator produced by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable and precise output voltage, making it suitable for various portable and power-sensitive applications. Key features of this regulator include its low dropout voltage, high ripple rejection, and low quiescent current, making it ideal for extending battery life and ensuring stable operation in noisy environments. This part number also includes an environmentally friendly designation ('-G'), indicating compliance with RoHS standards. The series is designed to work well with low ESR ceramic capacitors for stable output and design flexibility.

Applications:

  • Portable Electronics: Power management for smartphones, tablets, and handheld devices.
  • Wireless Communication: Voltage regulation for RF modules, Bluetooth devices, and WLAN systems.
  • Wearable Technology: Efficient power supply for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Battery-Powered Equipment: Regulation for various battery-operated devices.

Features:

  • Input Voltage Range: Wide input voltage range for flexible power source compatibility.
  • Output Voltage: Fixed output voltage of 5.0V.
  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Ripple Rejection: Filters out noise and ripple from the input power supply, providing a cleaner output voltage.
  • Low Quiescent Current: Reduces power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load currents.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage extend battery life in portable devices.
  • Improved System Performance: High ripple rejection ensures a stable and clean power supply, enhancing system performance.
  • Smaller Footprint: Compact package size enables smaller and more efficient designs.
  • Enhanced Reliability: Overcurrent, short-circuit, and thermal shutdown protection improve system reliability.
  • Simplified Design: Operates stably with low ESR ceramic capacitors, simplifying circuit design.

Additional Details:

The XC62KN5002MR-G requires external ceramic capacitors for stable operation. This LDO regulator includes an inrush current limit circuit. This regulator is available in a small package (SOT-25). The device exhibits excellent transient response and is environmentally friendly, compliant with RoHS standards.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6131 $52.1135
200+ $0.5030 $100.6000
310+ $0.4873 $151.0630
425+ $0.4716 $200.4300
550+ $0.4559 $250.7450
735+ $0.4087 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,969 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess