The XC6371A501PR is a highly precise and low power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage falls below a certain threshold. This ensures that the system operates reliably and prevents data corruption or unexpected behavior.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Portable electronic devices
- Voltage monitoring in industrial equipment
Features
- High Accuracy: Ensures precise voltage detection.
- Low Power Consumption: Minimizes battery drain in portable applications.
- Small Package: Available in compact packages such as SOT-25.
- Operating Voltage Range: Wide operating voltage range to suit various applications.
- Hysteresis: Built-in hysteresis prevents chattering during voltage transitions.
- Open Drain Output: Allows for flexible connection to various logic levels.
Benefits
- Improved System Reliability: Prevents malfunctions due to voltage drops.
- Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
- Simplified Circuit Design: Integrated functions reduce the need for external components.
- Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.
Additional Details
The XC6371A501PR voltage detector features a detection voltage of 5.0V. It operates with extremely low quiescent current. The device is offered in a small SOT-25 package, making it suitable for space-constrained applications. The output is an N-channel open drain output, which requires a pull-up resistor. The hysteresis width is internally fixed. The detector provides a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of electronic systems. Proper application of the pull-up resistor is essential for correct operation. Datasheets from Torex Semiconductor Ltd. should be consulted for detailed specifications and application guidelines.