EN
  • EN
  • DE

XC6383A271MR

Part No XC6383A271MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408035-XC6383A271MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383A271MR CAD Model

Description

The XC6383A271MR is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. This IC is primarily used for monitoring voltage levels in electronic circuits and providing a reset signal to microcontrollers or other sensitive components when the voltage falls below a specific threshold. This functionality is crucial in preventing erratic behavior and ensuring the stable operation of electronic systems, particularly in battery-powered and portable devices.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization and prevents malfunction by providing a reset signal during power-up or voltage drops.
  • Battery Monitoring Systems: Detects low battery conditions to prevent deep discharge and optimize battery life in portable devices.
  • Power Management Units (PMUs): Supervises voltage rails and triggers protective measures during undervoltage scenarios.
  • Portable Electronic Devices: Used in smartphones, tablets, wearable devices, and other battery-powered electronics for reliable operation.
  • Memory Protection: Prevents data corruption in volatile memory by providing a reset during voltage sags.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw to extend battery life in portable applications.
  • High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system operation.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, ensuring a clean and stable reset signal.
  • Compact Package: Small footprint allows for integration in space-constrained applications.
  • Open Drain Output: Provides flexibility in interfacing with different logic levels and circuit configurations.

Benefits:

  • Enhanced System Reliability: Prevents system failures and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption minimizes battery drain, maximizing operating time.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Improved Safety: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection at a competitive price point.

Specifically, the XC6383A271MR has a detection voltage of 2.7V. The inclusion of hysteresis ensures that the output remains stable and does not oscillate when the input voltage is near the threshold. This device comes in a small package, making it suitable for use in compact electronic devices. The N-channel open drain output provides flexibility in interfacing with a variety of circuits. Torex Semiconductor provides a range of voltage detectors with varying detection voltages and output configurations to suit different application requirements.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess