EN
  • EN
  • DE

XC6383A321PR

Part No XC6383A321PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408038-XC6383A321PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6383A321PR CAD Model

Description

The XC6383A321PR is a voltage detector IC produced by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This ensures the stability and reliability of electronic systems, especially in battery-powered applications where voltage fluctuations are common. Its low power consumption and high accuracy make it a suitable choice for a wide range of applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation of portable devices.
  • Power Management Systems: Supervises voltage rails and triggers protective actions in case of undervoltage or overvoltage conditions.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to maintain stable operation and prevent data loss.
  • Memory Protection: Prevents data corruption in volatile memory due to voltage drops by initiating a reset.

Features:

  • Ultra-Low Power Consumption: Minimizes current draw to extend battery life in portable applications.
  • High-Precision Detection Voltage: Accurate voltage monitoring ensures reliable system performance and prevents false triggering.
  • Built-in Hysteresis: Prevents oscillations at the threshold voltage, ensuring a clean and stable reset signal.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Open Drain Output: Offers flexible interfacing with various logic levels and circuit configurations.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations or power outages.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices, reducing the need for frequent recharging.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Enhanced Safety: Protects sensitive electronic components from damage due to undervoltage or overvoltage conditions.
  • Cost-Effective Solution: Provides essential voltage monitoring and protection functionality at a competitive price.

The XC6383A321PR features a detection voltage of 3.2V. The hysteresis characteristic ensures stable operation around the threshold voltage, preventing unwanted resets. Its small package makes it ideal for space-constrained applications. The open-drain output allows for flexible integration with different logic levels. Torex Semiconductor provides a variety of voltage detectors with different detection voltages and output configurations to cater to a wide range of applications and design requirements.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess