The XC6401EE18MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device monitors the input voltage level and generates a reset signal when the voltage drops below a specified threshold. This feature is essential to prevent malfunctions, data corruption, or erratic behavior in microcontrollers, microprocessors, and other digital circuits during power sags or interruptions.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring systems
- Battery-powered devices
- Embedded systems
Features:
- High accuracy voltage detection
- Low supply current
- Compact package size (SOT-25)
- CMOS output type
- Operating voltage range (refer to the datasheet)
Benefits:
- Improved system reliability
- Prevents data corruption
- Prolongs battery life in portable applications
- Reduces board space requirements
- Simplified circuit integration
The XC6401 series offers a range of detection voltages and output configurations. In the XC6401EE18MRN, the 'EE18' most likely denotes a detection voltage of approximately 1.8V (it's crucial to consult the official Torex Semiconductor datasheet for precise values). The CMOS output provides a clear and consistent digital signal. The 'MR' refers to the package type, typically a small SOT-25 surface-mount package. The 'N' at the end may indicate a specific tape and reel configuration for automated assembly processes. With its low quiescent current, the XC6401EE18MRN is well-suited for battery-powered devices. It offers a simple and dependable method to monitor voltage levels and protect sensitive electronic components from potentially damaging undervoltage conditions.