EN
  • EN
  • DE

XC6401EE38MRN

Part No XC6401EE38MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408124-XC6401EE38MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE38MRN CAD Model

Description

The XC6401EE38MRN is a highly precise and low-power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered devices and other applications where efficiency is critical. The XC6401 series is known for its small package size and excellent transient response, ensuring reliable performance in dynamic load conditions.

Applications:

  • Battery-powered devices: Smartphones, tablets, and wearable devices.
  • Portable equipment: MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless communication devices: Bluetooth modules, Zigbee modules, and Wi-Fi modules.
  • Microcontroller power supplies: Providing stable power to MCUs in various embedded systems.
  • Sensor modules: Powering sensors in IoT devices and industrial automation systems.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Excellent Transient Response: Maintains stable output during load changes.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a stable and reliable power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Space Saving: Small package size allows for compact designs.
  • Improved System Performance: Excellent transient response ensures stable operation even with dynamic loads.

The XC6401EE38MRN offers a fixed output voltage of 3.8V. The specific package is a small, low-profile package suitable for dense circuit board layouts. It operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in a variety of environments. The device also features a built-in inrush current limit circuit, which helps to reduce stress on the input power source during startup. The regulator is designed to be stable with ceramic output capacitors, further simplifying design and reducing the overall solution size. The XC6401 series generally requires minimal external components, typically only input and output capacitors, which helps to reduce the overall BOM (Bill of Materials) cost.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess