EN
  • EN
  • DE

XC6401EE52DR

Part No XC6401EE52DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408135-XC6401EE52DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE52DR CAD Model

Description

The XC6401EE52DR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. The device is characterized by its low quiescent current, small package size, and excellent transient response. These features make it suitable for battery-powered devices, portable equipment, and other applications where efficiency and space are critical.

Applications:

  • Portable Devices: Smartphones, tablets, and MP3 players.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Sensors, actuators, and wireless communication modules.
  • Battery-Powered Equipment: Ensuring efficient power usage in various battery-operated devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and Zigbee modules.

Features:

  • Low Dropout Voltage: Allows operation with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Electrical Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

The XC6401EE52DR offers a fixed output voltage of 5.2V. It is typically available in a small DFN (Dual Flat No-Lead) package or similar. The regulator is designed to be stable with ceramic output capacitors, which simplifies the design and reduces the overall solution size and cost. It also features built-in overcurrent protection and short-circuit protection, enhancing the reliability of the application. The low dropout voltage characteristic ensures that the regulator can maintain a stable output even when the input voltage is close to the desired output, making it ideal for battery-powered systems where the battery voltage can vary over time. Torex Semiconductor is a well-regarded manufacturer of power management ICs, and the XC6401 series is a popular choice for a wide range of applications. This regulator is often used to power microcontrollers, sensors, and other critical components in portable and battery-powered devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess