EN
  • EN
  • DE

XC9136N50CDR

Part No XC9136N50CDR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 712935-XC9136N50CDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9136N50CDR CAD Model

Description

The XC9136N50CDR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring high efficiency and compact size, providing a stable output voltage from a wide input voltage range. The device integrates a PWM control circuit and synchronous rectification, minimizing power loss and enabling high-efficiency conversion.

Applications:

  • Smartphones and mobile devices
  • Portable electronic equipment
  • Wearable devices
  • Power management for microcontrollers
  • IoT (Internet of Things) devices

Features:

  • Synchronous rectification for high efficiency
  • PWM control for stable output voltage
  • Low quiescent current to extend battery life
  • Built-in overcurrent protection (OCP)
  • Under-voltage lockout (UVLO) function
  • Soft-start function to reduce inrush current
  • Compact package for space-saving designs

Benefits:

  • Extended battery life in portable devices
  • Stable and reliable power supply for sensitive circuits
  • Reduced power consumption, leading to energy savings
  • Protection against damage from overcurrent conditions
  • Prevention of malfunction due to low input voltage
  • Minimized voltage stress during startup
  • Simplified PCB layout due to small package size

Specifications:

The XC9136N50CDR operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 5.0V. It can deliver an output current of up to 600mA. The switching frequency is typically 2.0MHz, allowing for the use of small external components. The device features a typical quiescent current of 25μA, contributing to its high efficiency even at light loads. It is available in a small, thermally-enhanced package such as the CL-2025-1 package, enabling compact designs. The operating temperature range is -40°C to +85°C.

This DC/DC converter is suitable for applications where space is limited and high efficiency is required. Its integrated protection features ensure safe and reliable operation, making it a popular choice for battery-powered devices and other portable electronic equipment. The soft-start function helps to minimize inrush current during startup, reducing stress on the input power source and other components. The synchronous rectification and PWM control contribute to the overall high efficiency of the device, minimizing power loss and extending battery life. The XC9136N50CDR provides a cost-effective and efficient solution for power management in a wide range of applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3594 $68.1564
13+ $9.3209 $121.1717
20+ $9.0298 $180.5960
27+ $8.7387 $235.9449
35+ $8.4465 $295.6275
46+ $7.5733 $348.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess