EN
  • EN
  • DE

XC9236A13DER-G

Part No XC9236A13DER-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600MA SYNCHRONOUS STEP-DOWN DCDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN Exposed Pad
Manufacturer Torex Semiconductor Ltd
Series XC9236
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-USPC (1.8x2)
Family Name XC9236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903900-XC9236A13DER-G
Ultra Librarian 3D Model Ultra Librarian XC9236A13DER-G CAD Model

Description

The XC9236A13DER-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter integrates a control IC and inductor in a compact package, simplifying circuit design and minimizing board space. It is designed for applications requiring high efficiency and a small footprint.

Applications

  • Point-of-load power supplies
  • Battery-powered devices
  • Portable electronics
  • Wearable devices
  • IoT (Internet of Things) devices

Features

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Adjustable, typically set to 1.3V in this variant
  • Output Current: Up to 600mA
  • Operating Frequency: 3MHz
  • Integrated Inductor: Reduces external component count
  • Synchronous Rectification: High efficiency operation
  • Soft-Start Function: Prevents inrush current during startup
  • Short Circuit Protection: Enhances system reliability
  • Overcurrent Protection: Protects the converter from excessive current draw
  • Thermal Shutdown Protection: Prevents damage from overheating
  • Compact Package: DFN3030-10B package (3.0mm x 3.0mm x 1.6mm)

Benefits

  • High Efficiency: The synchronous rectification and optimized control scheme ensure high efficiency, extending battery life in portable applications.
  • Small Footprint: The integrated inductor and compact package minimize board space, enabling smaller and more compact designs.
  • Simplified Design: The integrated design reduces the number of external components, simplifying circuit design and reducing time to market.
  • Robust Protection: The short circuit, overcurrent, and thermal shutdown protection features enhance system reliability and prevent damage to the converter and other components.
  • Stable Operation: The soft-start function ensures stable operation during startup, preventing voltage overshoot and inrush current.
  • Adjustable Output Voltage: The adjustable output voltage allows for flexibility in system design, accommodating a wide range of applications.

Additional Details

The XC9236A13DER-G utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The device features a built-in oscillator and error amplifier, providing a stable and accurate output voltage. The integrated inductor is specifically designed to optimize the converter's performance. The converter also includes an enable/disable function, allowing the user to control the converter's operation. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4490 $57.9600
100+ $1.1890 $118.9000
155+ $1.1518 $178.5290
210+ $1.1146 $234.0660
270+ $1.0775 $290.9250
360+ $0.9660 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess