The 2SC1669 is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in VHF/UHF oscillator and mixer applications. This transistor is known for its low noise figure and high gain, making it ideal for high-frequency circuits.
Applications:
- VHF/UHF oscillators
- Frequency mixers
- RF amplifiers
- Communication equipment
- Satellite receivers
Features:
- NPN silicon epitaxial transistor
- Low noise figure
- High gain
- High transition frequency (fT)
- Excellent linearity
Benefits:
- Enables high-performance signal amplification
- Minimizes noise interference in sensitive circuits
- Suitable for high-frequency applications
- Provides stable performance over a wide range of operating conditions
- Facilitates compact circuit designs
Additional Details:
The 2SC1669 features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 50mA, and a power dissipation (PC) of 200mW. Its transition frequency (fT) is typically around 1 GHz, allowing for operation in the VHF and UHF bands. The noise figure is typically 2.5 dB, ensuring minimal signal degradation. The transistor is available in a small signal package, such as a TO-92 or similar, facilitating integration into compact RF circuit designs. It is commonly used in communication systems, broadcast equipment, and other high-frequency applications. Proper biasing and impedance matching are crucial for optimal performance. The device complies with industry-standard safety and environmental regulations.