EN
  • EN
  • DE

2SC2712-GR(T5LTST.F)

Part No 2SC2712-GR(T5LTST.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155404-2SC2712-GR(T5LTST.F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2712-GR(T5LTST.F) CAD Model

Description

Product Overview: 2SC2712-GR(T5LTST.F)

The 2SC2712-GR(T5LTST.F) is a highly reliable NPN Bipolar Junction Transistor (BJT) renowned for its versatility in semi-conductor applications. This component is specially designed to deliver efficient amplification and switching capabilities, making it an indispensable part of various electronic circuits.

Key Features and Benefits

  • High Switching Speed: Offers excellent switching performance, ensuring quick response times in circuit applications.
  • Low Noise Amplification: Ideal for audio and signal processing applications due to its low noise characteristics.
  • Robust Construction: Ensures durability and extended lifespan even under stress conditions.
  • Thermal Stability: Provides consistent performance owing to its superior thermal characteristics.
  • Compact Package: Suitable for space-constrained designs with its minimal footprint.

Applications and Projects

  • Audio Amplifiers: Enhances sound quality through effective signal amplification.
  • Signal Processing Devices: Used in devices that require noise suppression and clear signal processing.
  • Switching Circuits: Integral in designs that demand rapid and efficient switching capabilities.
  • Consumer Electronics: Commonly employed in TV and radio circuits for better performance.
  • Communications Equipment: Aids in various communication devices to enhance signal clarity and strength.

Additional Details

Manufactured to meet the highest quality standards, the 2SC2712-GR(T5LTST.F) ensures optimal performance in both commercial and industrial environments. This transistor's design incorporates advanced technology that maximizes efficiency while minimizing energy losses. Its ability to handle moderate power levels, along with its high-frequency characteristics, makes it an excellent choice for professionals and hobbyists alike.

The component's versatility is further enhanced by its ease of installation and integration within existing circuit designs. As a result, it is a popular choice among engineers looking to innovate and optimize their electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess