EN
  • EN
  • DE

2SC3613

Part No 2SC3613
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN EPITAXIAL TYPE (VIDEO DRIVER STAGE IN HIGH RESOUTION DISPLAY, HIGH SPEED SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125458-2SC3613
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3613 CAD Model

Description

The 2SC3613 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in low-noise amplifier applications and high-frequency oscillator circuits. This transistor features a high transition frequency and low noise figure, making it suitable for sensitive receiver and amplifier designs.

Applications

  • Low-Noise Amplifiers: Used in low-noise amplifier (LNA) circuits for radio receivers and communication equipment.
  • High-Frequency Oscillators: Employed in high-frequency oscillator circuits for signal generation.
  • RF Amplifiers: Integrated into RF amplifier stages for signal amplification in wireless communication systems.
  • Mixer Circuits: Utilized in mixer circuits for frequency conversion in radio receivers and transmitters.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precision signal amplification.

Features

  • High Transition Frequency: Exhibits a high transition frequency (fT), enabling operation at high frequencies.
  • Low Noise Figure: Features a low noise figure (NF), minimizing noise contribution in amplifier circuits.
  • High Gain-Bandwidth Product: Offers a high gain-bandwidth product (fT), providing good gain performance at high frequencies.
  • Low Collector Output Capacitance: Exhibits a low collector output capacitance (Cob), minimizing signal attenuation.
  • Small Signal Amplifier: Designed for small signal amplifier applications.

Benefits

  • Low Noise Amplification: Provides low-noise amplification, improving the sensitivity of receiver circuits.
  • High-Frequency Performance: Enables operation at high frequencies, supporting high-speed communication systems.
  • Improved Signal Quality: Enhances signal quality by minimizing noise and distortion.
  • Simplified Circuit Design: Facilitates circuit design with its well-defined characteristics and performance parameters.
  • Reliable Operation: Ensures reliable operation in various application environments.

Additional Details

The 2SC3613 is typically available in a small surface-mount package, such as SOT-23 or similar. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, including collector-emitter voltage, collector current, power dissipation, and operating temperature range. The transistor is designed for stable operation in amplifier circuits and requires appropriate biasing for optimal performance. Its low noise characteristics make it suitable for front-end amplifier stages in sensitive receiver applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess