EN
  • EN
  • DE
  • IT

2SC5096FT-O

Part No 2SC5096FT-O
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Silicon Npn Epitaxial Planar Type Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156914-2SC5096FT-O
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5096FT
Introduction Date August 21, 1998
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC5096FT-O CAD Model

Description

Product Overview

The 2SC5096FT-O transistor is a fine example of engineering excellence, crafted to deliver consistent performance in high-frequency and high-speed applications. This NPN transistor is designed to provide fast response times, making it ideal for modern electronic systems.

Applications

  • High-frequency oscillators
  • Voltage regulation circuits
  • Class A and B amplifiers
  • Signal processing circuits
  • Electronic switching applications

Features and Benefits

  • High Collector Current: Supports substantial current levels, suitable for demanding tasks requiring sustained output power.
  • Low Saturation Voltage: Reduces power losses, facilitating energy-efficient operations.
  • Reliable Performance: With robust construction, it achieves durable performance in varied environmental conditions.

Additional Details

This transistor provides an excellent balance of gain, frequency response, and linearity. The 2SC5096FT-O's high gain-bandwidth product makes it a valuable component in circuits where rapid variations and precision are key requirements. It has also been designed with environmental resilience in mind, allowing it to perform reliably under thermal stress conditions.
This component's versatility, alongside its competitive features, positions it as an invaluable asset to design engineers aiming for high reliability in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
M/A-Com Technology Solutions
TRANS RF NPN 35V 9A 316-01 / RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess