EN
  • EN
  • DE

2SD1412A-Y(F)

Part No 2SD1412A-Y(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 50V 7A 3-Pin(3+Tab) TO-220NIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
Lead Free Yes
RoHS Compliant
Win Source Part Number 1037308-2SD1412A-Y(F)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1412A-Y(F) CAD Model

Description

The 2SD1412A-Y(F) is a silicon NPN epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage, primarily designed for high-frequency power amplifier applications. This RF transistor is known for its high power gain and excellent linearity, making it suitable for various communication systems and radio frequency equipment.

Applications:

  • High-frequency power amplifiers
  • RF communication systems
  • Oscillators
  • Mixers
  • Driver stages for power amplifiers

Features:

  • High power gain: Providing efficient amplification of RF signals.
  • Low noise figure: Ensuring minimal signal degradation.
  • High transition frequency (fT): Enabling operation at high frequencies.
  • Excellent linearity: Minimizing distortion in amplified signals.
  • Surface mount package: Facilitating compact and efficient circuit designs.

Benefits:

  • Efficient RF amplification: Delivers strong output power with minimal input.
  • Improved signal quality: Maintains signal integrity through low noise performance.
  • Versatile application: Suitable for a broad range of RF and microwave applications.
  • Compact design: Allows for miniaturization of RF circuits.
  • Reliable performance: Ensures stable operation under various conditions.

The 2SD1412A-Y(F) is typically used in applications where high-frequency signals need to be amplified with minimal distortion and noise. Its key specifications include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). The specific "Y" designation often indicates a particular gain grouping or parameter selection. When designing with this transistor, it is crucial to consider thermal management to ensure optimal performance and reliability. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess