EN
  • EN
  • DE

2SK210-GR

Part No 2SK210-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description FM Tuner Applications VHF Band Amplifier Applications / Silicon N Channel RF Junction Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159299-2SK210-GR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK210GR
Introduction Date October 16, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK210-GR CAD Model

Description

Comprehensive Analysis of 2SK210-GR

The 2SK210-GR is a top-tier N-channel MOSFET, celebrated for its reliable performance and versatility in numerous electronic designs. It is engineered to deliver precision in control and efficiency in operation, providing engineers with a dependable component for various electrical systems. The 2SK210-GR offers outstanding functionality, ensuring that it meets the high standards required in professional and hobbyist circles alike.

Features and Benefits

  • High Efficiency: Specially crafted to offer optimal efficiency, reducing unnecessary power losses in complex circuits.
  • Quick Response Times: Facilitates effective and timely operations within digital and analog systems.
  • Stable and Robust: Its solid design enables steadfast performance even under significant stress.
  • Wide Application Range: Adaptable to various applications, from small gadgets to larger industrial systems.

Applications

  • Smart Grids and Energy Systems
  • Automotive Electronics
  • Power Amplifier Circuits
  • Wireless Communication Devices
  • Instrumentation Controls

Additional Details

The 2SK210-GR transcends standard utility by offering designers flexibility through its multifaceted features. It performs efficiently across extensive temperature ranges, thanks in part to its robust thermal characteristics. The device is also tailored to manage minimal gate charge, which is crucial in enhancing power conversion efficiencies. Its adaptability makes it an excellent choice for emerging technologies and allows for seamless integration into innovative electronic solutions. A blend of reliability, advanced technology, and economic feasibility is what positions the 2SK210-GR as a preferred choice in the contemporary electronics landscape.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess