EN
  • EN
  • DE
  • IT

2SK3127

Part No 2SK3127
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127503-2SK3127
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3127 CAD Model

Description

The 2SK3127 is a silicon N-channel MOSFET designed for high-frequency power amplifier applications, particularly in VHF and UHF bands. It is manufactured by Toshiba Semiconductor and Storage. This MOSFET is known for its high power gain and efficiency, making it suitable for various RF applications.

Applications:

  • VHF/UHF Amplifiers: Used in power amplifiers for VHF (Very High Frequency) and UHF (Ultra High Frequency) communication systems, boosting signal strength for transmission.
  • RF Transmitters: Employed in RF (Radio Frequency) transmitters for broadcasting, telecommunications, and wireless communication devices.
  • Mobile Communication Devices: Used in base stations, repeaters, and mobile units to amplify signals for reliable communication.
  • Industrial RF Generators: Found in industrial heating equipment, welding machines, and plasma generators.
  • Medical RF Equipment: Utilized in medical devices that use RF energy for therapeutic and diagnostic purposes.

Features:

  • High Power Gain: Provides substantial signal amplification, improving transmission efficiency.
  • High Drain-Source Voltage: Supports high voltage operation, enhancing performance and reliability.
  • Low Output Capacitance: Reduces signal losses at high frequencies, optimizing performance.
  • Excellent Linearity: Ensures minimal signal distortion during amplification, maintaining signal integrity.
  • High-Speed Switching: Enables rapid switching for applications requiring pulsed RF signals.

Benefits:

  • Efficient Power Amplification: Maximizes the power output while minimizing energy consumption, leading to efficient operation.
  • Improved Signal Quality: Reduces signal distortion and noise, ensuring clear and reliable communication.
  • Enhanced System Performance: Improves overall system performance by providing stable and efficient amplification.
  • Versatile Application: Suitable for a wide range of VHF and UHF applications, making it a flexible choice for designers.
  • Long-Term Reliability: Designed for robust and reliable operation in demanding RF environments.

Additional Details:

The 2SK3127 is specified by parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Designers must adhere to specified operating conditions to ensure optimal performance and longevity. Important characteristics include its gain, noise figure, and operating frequency range, which should be considered for specific application requirements. The device is typically housed in a package designed for efficient heat dissipation, crucial for maintaining stable operation under high-power conditions. Refer to the datasheet for detailed information on electrical characteristics, thermal performance, and recommended operating conditions. The 2SK3127 is particularly well-suited for applications where high power amplification, low distortion, and efficient heat management are essential, such as in communication transmitters and industrial RF systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess