EN
  • EN
  • DE

2SK369-GR(F)

Part No 2SK369-GR(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 10mA Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1037798-2SK369-GR(F)
Categories JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK369-GR(F) CAD Model

Description

The 2SK369-GR(F) is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications, offering excellent signal amplification with minimal added noise. This JFET is particularly well-suited for sensitive front-end amplifier stages in audio equipment, instrumentation, and communication systems.

Applications

  • Low-noise amplifiers (LNAs).
  • Audio preamplifiers.
  • Instrumentation amplifiers.
  • RF receiver front-ends.
  • High-impedance input stages.

Features

  • N-Channel JFET: Provides efficient amplification characteristics.
  • Low Noise Figure: Minimizes added noise, ensuring high signal quality.
  • High Input Impedance: Suitable for interfacing with high-impedance sources.
  • Small Signal Amplifier: Designed for amplifying weak signals with minimal distortion.

Benefits

  • Improved Signal Quality: Low noise figure enhances signal clarity in sensitive applications.
  • High Sensitivity: High input impedance allows for effective amplification of weak signals.
  • Stable Performance: Toshiba's manufacturing ensures consistent and reliable operation.

Additional Details

The 2SK369-GR(F) typically features a gate-source breakdown voltage (VGSS) of around 30V and a drain current (IDSS) that varies depending on the specific grade (GR in this case). The low noise figure, typically in the range of a few dB, makes it an excellent choice for amplifying weak signals without introducing significant noise. It is commonly used in the front-end stages of audio amplifiers and RF receivers to maximize signal-to-noise ratio. The package is typically a small through-hole or surface-mount type, facilitating easy integration into circuit designs. This is a depletion mode device.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess