The 2SK881-Y is an N-channel MOSFET designed for RF amplifier applications. Manufactured by Toshiba Semiconductor and Storage, this MOSFET is optimized for high-frequency performance and low noise, making it suitable for various wireless communication systems.
Applications
- RF Amplifiers: Used in RF amplifier circuits to boost signal strength while maintaining signal integrity.
- Wireless Communication Systems: Employed in wireless communication systems such as mobile phones, Wi-Fi routers, and satellite communication devices.
- Oscillators: Utilized in oscillator circuits to generate stable and precise high-frequency signals.
- Mixers: Used in mixer circuits to combine or convert RF signals in communication systems.
- Low Noise Amplifiers (LNAs): Incorporated in LNAs to amplify weak signals while minimizing added noise.
Features
- N-Channel MOSFET: Provides efficient amplification and switching capabilities.
- High Gain: Offers high gain characteristics for effective signal amplification.
- Low Noise Figure: Minimizes added noise, ensuring high signal quality.
- High-Frequency Performance: Optimized for operation in high-frequency RF applications.
- Small Package Size: Allows for compact integration into circuit designs.
Benefits
- Improved Signal Quality: The low noise figure ensures high signal quality in sensitive RF applications.
- Enhanced Amplifier Performance: High gain characteristics lead to improved amplifier performance and signal strength.
- Efficient Operation: The N-channel MOSFET design provides efficient amplification with minimal power loss.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Stable High-Frequency Performance: Provides consistent and reliable performance in high-frequency environments.
Additional Details
The 2SK881-Y MOSFET features a gate-source voltage of 6V and a drain current of 30mA. Its typical power gain at 1 GHz is around 13 dB. The device is designed to operate within a temperature range of -55°C to +150°C. This MOSFET is also RoHS compliant, ensuring that it meets environmental regulations. The 2SK881-Y is suitable for a wide range of RF applications that require high performance and low noise amplification.