EN
  • EN
  • DE

3SK38A

Part No 3SK38A
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208849-3SK38A
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3SK38A CAD Model

Description

The 3SK38A is an N-channel silicon dual gate MOS field-effect transistor (MOSFET) designed for RF amplifier and mixer applications, manufactured by Toshiba Semiconductor and Storage. Its dual-gate structure allows for improved gain control, reduced feedback capacitance, and enhanced stability in high-frequency circuits. This transistor is optimized for low noise and high gain performance in a variety of RF applications.

Applications

  • RF Amplifiers: Used in the front-end amplification stages of radio receivers and transmitters to boost weak signals.
  • Mixers: Employed in frequency mixers to convert signals from one frequency to another.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • TV Tuners: Used in television tuners for signal amplification and frequency conversion.
  • Communication Equipment: Found in various communication systems, including wireless devices and satellite receivers.

Features

  • Dual Gate Structure: Provides enhanced gain control and reduced feedback capacitance.
  • Low Noise Figure: Minimizes noise in the amplified signal, improving signal-to-noise ratio.
  • High Gain: Delivers significant signal amplification, enhancing the sensitivity of the receiver.
  • High Input Impedance: Ensures minimal loading of the input signal source.
  • High Power Gain: Provides excellent power amplification in RF circuits.

Benefits

  • Improved Signal Reception: Enhances the ability to receive weak signals with minimal noise.
  • Enhanced Circuit Stability: The dual-gate structure reduces feedback capacitance, improving circuit stability.
  • Increased Circuit Gain: Provides higher gain compared to single-gate MOSFETs.
  • Better Performance in High-Frequency Applications: Optimized for use in RF circuits, delivering superior performance.
  • Reduced Distortion: Minimizes signal distortion during amplification.

Additional Details

The 3SK38A's key specifications include a high forward transfer admittance (Yfs) and a low feedback capacitance (Crss). The gate-source and gate-drain breakdown voltages are important parameters for reliable operation. It's typically packaged in a small outline package (SOP). The datasheet will provide detailed electrical characteristics, including voltage, current, and power ratings, as well as S-parameters for RF design.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess