EN
  • EN
  • DE

74HC154AP

Part No 74HC154AP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Decoder
RoHS Non-Compliant
Win Source Part Number 1040300-74HC154AP
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC154AP CAD Model

Description

The 74HC154AP is a 4-to-16 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device belongs to the High-Speed CMOS (HC) logic family, offering high speed and low power consumption. It accepts four binary weighted address inputs (A0-A3) and enables one of sixteen mutually exclusive outputs (Y0-Y15) based on these inputs. An active LOW enable input (G1, G2) controls the operation.

Applications

  • Memory Address Decoding: Used in memory systems to select specific memory locations.
  • Data Routing: Employed in data routing applications to direct data to one of several destinations.
  • Keyboard Scanning: Used in keyboard scanning circuits to identify pressed keys.
  • Logic Decoding: General-purpose logic decoding applications where a binary input needs to be converted to a specific output.
  • Industrial Control Systems: Found in industrial control systems for selecting different functions or devices.

Features

  • 4-to-16 Line Decoder/Demultiplexer: Decodes four binary inputs into one of sixteen outputs.
  • High-Speed Operation: Offers high-speed performance due to the HC technology.
  • Low Power Consumption: Consumes minimal power compared to older logic families.
  • Active LOW Enable Inputs: Enable inputs are active LOW, allowing for easy cascading.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.

Benefits

  • Simplified Memory Addressing: Simplifies memory addressing by decoding address lines.
  • Versatile Data Routing: Can be used in a variety of data routing applications.
  • High Performance: Provides high speed and low power consumption.
  • Easy Cascading: Active LOW enable inputs allow for easy cascading to create larger decoders.
  • Wide Operating Voltage: Suitable for various applications with different voltage requirements.

Additional Details

The 74HC154AP is typically packaged in a DIP (Dual In-line Package). To enable the device, both G1 and G2 inputs must be LOW. If either G1 or G2 is HIGH, all outputs are forced HIGH. The output that corresponds to the binary input code is LOW, while all other outputs are HIGH. The propagation delay is typically in the nanosecond range. The device is protected against electrostatic discharge (ESD). It is often used in conjunction with other logic gates and memory devices to create complex digital systems.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess