EN
  • EN
  • DE

RN1306

Part No RN1306
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243313-RN1306
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1306 CAD Model

Description

The RN1306 is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power management applications requiring fast switching and low on-resistance.

Applications:

  • DC-DC Converters: Used in step-up or step-down voltage conversion circuits.
  • Load Switches: Employed to control power distribution to different circuit sections.
  • Power Management Circuits: Found in various portable devices and embedded systems.
  • Motor Control: Suitable for controlling small DC motors.

Features:

  • N-Channel MOSFET: Operates with a positive gate-source voltage to enhance electron flow.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid transitions between on and off states, reducing switching losses.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Logic Level Drive: Can be driven directly by logic signals (e.g., 3.3V or 5V) for ease of interface.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power circuits.
  • Compact Design: Small package size allows for integration in space-limited applications.
  • Simplified Driving Circuitry: Logic-level compatibility simplifies gate drive design.
  • Improved Thermal Performance: Low RDS(on) contributes to reduced heat generation.
  • Enhanced System Reliability: Fast switching minimizes voltage spikes and ringing, improving overall system robustness.

Additional Details:

The RN1306's key specifications typically include a drain-source voltage rating (VDS), a gate-source voltage rating (VGS), a continuous drain current rating (ID), and a pulsed drain current rating (IDM). The on-resistance (RDS(on)) is specified at a particular gate-source voltage and drain current. The gate charge (Qg) is another important parameter, affecting the switching speed. The specific package type is also crucial for PCB layout and assembly. Consult the datasheet for precise values for all of these parameters before incorporating this component into a design.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess