EN
  • EN
  • DE

RN4902(TE85L,F)

Part No RN4902(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Win Source Part Number 183831-RN4902(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN4902(TE85L,F) CAD Model

Description

The RN4902(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications requiring low on-resistance and fast switching speeds. This MOSFET is typically used in power management circuits, load switching, and DC-DC converters.

Applications

  • Power Management Circuits
  • Load Switching
  • DC-DC Converters
  • Motor control circuits
  • LED lighting systems

Features

  • P-Channel MOSFET: Operates with a negative gate-source voltage, simplifying drive circuitry in some applications.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Halogen-Free: Complies with environmental regulations.
  • Pb-Free: Complies with environmental regulations.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency in power management applications.
  • Simplified Design: The P-channel configuration can simplify gate drive circuitry in certain applications.
  • Compact Solution: The surface mount package allows for a compact design, saving board space.
  • Reliable Performance: Toshiba's manufacturing quality ensures reliable performance in demanding applications.
  • Environmentally Friendly: Halogen-free and Pb-free construction supports environmentally conscious designs.

Additional Details

The RN4902(TE85L,F) is commonly available in a small surface-mount package, such as SOT-23 or similar, allowing for high-density board layouts. The specific electrical characteristics, such as drain-source voltage (V<sub>DS), gate-source voltage (V<sub>GS), drain current (I<sub>D), and on-resistance (R<sub>DS(on)), vary depending on the specific datasheet revision, but typically offer a good balance of voltage, current, and resistance ratings for general-purpose switching. Refer to the official Toshiba datasheet for detailed electrical characteristics and application guidelines. The TE85L refers to the taping specification for automated assembly, and the F suffix indicates compliance with RoHS standards.

When selecting and using the RN4902(TE85L,F), it's crucial to refer to the official Toshiba datasheet for the most accurate and up-to-date specifications and application recommendations. Factors such as operating temperature, gate drive voltage, and heat sinking should be carefully considered to ensure reliable and safe operation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7787 $62.2545
80+ $1.4599 $116.7920
125+ $1.4137 $176.7125
170+ $1.3687 $232.6790
220+ $1.3225 $290.9500
295+ $1.1862 $349.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess