EN
  • EN
  • DE

ULN2803AFWG(C,ELHA)

Part No ULN2803AFWG(C,ELHA)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Configuration Octal
Transistor Polarity NPN
Pd - Power Dissipation 480 mW
Mounting Style SMD/SMT
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series ULN2803AFWG
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Toshiba
DC Collector/Base Gain hfe Min 1000
Product Type Darlington Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian ULN2803AFWG(C,ELHA) CAD Model

Description

The ULN2803AFWG(C,ELHA) is a high-voltage, high-current Darlington transistor array from Toshiba Semiconductor and Storage. It is specifically designed to interface between low-level logic and higher-current/voltage loads. This device is composed of eight NPN Darlington pairs, each featuring a common-cathode clamp diode for inductive load switching.

Applications:

  • Relay drivers
  • Stepper motor drivers
  • Lamp drivers
  • LED display drivers
  • Logic buffers
  • Line drivers

Features:

  • Eight Darlington pairs in a single package
  • High output voltage: 50 V
  • High output current: 500 mA per channel
  • Input compatible with TTL, DTL, CMOS logic
  • Integrated suppression diodes for inductive loads
  • Small Outline Gull Wing (SOG) package

Benefits:

  • Simplified interface between logic circuits and high-power loads.
  • Reduces component count and board space.
  • Protects driving circuitry from inductive kickback.
  • Enhances system reliability.

Additional Details:

Each of the eight Darlington pairs within the ULN2803AFWG(C,ELHA) offers significant current gain. The inclusion of common-cathode suppression diodes is crucial for handling inductive loads such as relays, solenoids, and motors. These diodes effectively dampen voltage spikes generated during switching, safeguarding both the driver IC and other components in the circuit. The device's input structure is designed for direct compatibility with a broad range of logic families, including TTL, DTL, and CMOS. The SOG (Small Outline Gull Wing) package allows for efficient surface mounting and heat dissipation.

The ULN2803AFWG(C,ELHA) is widely used in industrial control systems, automotive electronics, and consumer electronics where microcontrollers need to control external devices requiring higher power levels. Its robust design and integrated features make it a reliable and cost-effective solution for many applications.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Lowest to $0.0995

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,959 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess