EN
  • EN
  • DE

RN4987(TE85L,F)

Part No RN4987(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1088740-RN4987(TE85L,F)
Categories OEM Parts(O-R)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN4987(TE85L,F) CAD Model

Description

The RN4987(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for load switching and power management applications. It features a low on-resistance, enabling efficient power control in a variety of electronic circuits.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits

Features

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Enhancement mode
  • Surface mount package (SOT-23)

Benefits

  • Improved energy efficiency due to low RDS(ON)
  • Reduced power loss
  • Smaller PCB footprint due to compact package
  • Simplified circuit design

Additional Details

The RN4987(TE85L,F) P-channel MOSFET is characterized by its low drain-source on-resistance, which minimizes power dissipation and enhances overall energy efficiency. This is particularly important in battery-powered devices where extending battery life is critical. The high-speed switching capability allows for rapid and efficient switching operations, beneficial in DC-DC converters and other power control applications. The enhancement mode operation ensures the MOSFET is normally off, preventing unwanted current flow when the gate voltage is zero, thus improving system safety.

The device comes in a small surface mount package (SOT-23), allowing for high-density mounting on printed circuit boards. This reduces the overall size and weight of the electronic device, making it ideal for portable applications. The RDS(ON) is typically around 0.3 ohms at a gate-source voltage (VGS) of -4.5V, and the drain current (ID) can reach up to -1A. The maximum gate-source voltage is ±20V, and the maximum drain-source voltage is -30V. The low gate charge (Qg) contributes to faster switching speeds and reduced power dissipation.

The RN4987(TE85L,F) is also used in battery protection circuits to prevent overcharging and over-discharging of batteries. Its low on-resistance and high-speed switching capabilities make it an ideal component for these applications. The MOSFET is designed to operate over a wide temperature range, typically from -55°C to +150°C, making it suitable for various environmental conditions.

The device complies with RoHS standards, meaning it is lead-free and environmentally friendly. The compact size and high performance of the RN4987(TE85L,F) make it a popular choice for power management in a wide range of electronic devices, including smartphones, tablets, and other portable devices.

In summary, the RN4987(TE85L,F) from Toshiba Semiconductor and Storage is a versatile and efficient P-channel MOSFET that offers low on-resistance and high-speed switching. Its compact size and reliable performance make it a valuable component in modern electronic designs.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0987 $50.3370
1,235+ $0.0810 $100.0350
1,915+ $0.0785 $150.3275
2,640+ $0.0759 $200.3760
3,410+ $0.0734 $250.2940
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess