EN
  • EN
  • DE

RN5003

Part No RN5003
Manufacturer Toshiba Semiconductor and Storage
Catalog Power Relays, Over 2 Amps
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243531-RN5003
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5003 CAD Model

Description

The RN5003 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in various switching and amplification applications. The device's specific characteristics, such as voltage and current ratings, determine its suitability for particular applications within electronic circuits.

Applications

  • Switching Circuits: Used as a switch to control the flow of current in circuits, such as in relay drivers or logic gates.
  • Amplification Circuits: Used to amplify weak signals in electronic devices like audio amplifiers and preamplifiers.
  • Inverters: Can be applied in inverter circuits for converting DC to AC voltage.
  • Oscillators: Employed in oscillator circuits to generate periodic signals for timing or control purposes.
  • Load Switching: Used to control the power supply to different loads within an electronic system.

Features

  • High Collector Current Capability: Designed to handle substantial collector current.
  • Low Saturation Voltage: Minimizes power dissipation during switching operations, increasing efficiency.
  • High DC Current Gain (hFE): Provides significant amplification of the base current signal.
  • Fast Switching Speed: Allows for quick transitions in switching applications.
  • Small Surface Mount Package: Available in small packages suitable for space-constrained designs.
  • RoHS Compliant: Manufactured to meet environmental standards restricting the use of hazardous substances.

Benefits

  • High Efficiency: Low saturation voltage contributes to increased efficiency in switching circuits.
  • Versatility: Suitable for use in both amplification and switching applications.
  • Compact Size: Enables designs to be more compact and space-efficient.
  • Environmentally Responsible: RoHS compliance aligns with environmental sustainability goals.
  • Reliable Performance: Designed for stable and dependable operation in diverse electronic circuits.

Additional Details

Important parameters for the RN5003 include the collector-emitter voltage (VCEO), collector current (IC), base current (IB), power dissipation (PD), DC current gain (hFE), and operating temperature range. The transition frequency (fT) is also a key characteristic for high-frequency applications. For accurate and detailed specifications, application guidance, and package dimensions, refer to the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1100 $61.1000
24+ $5.0139 $120.3336
36+ $4.8568 $174.8448
50+ $4.7009 $235.0450
64+ $4.5438 $290.8032
86+ $4.0737 $350.3382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess