EN
  • EN
  • DE

SBU3306AC2C

Part No SBU3306AC2C
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 314267-SBU3306AC2C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBU3306AC2C CAD Model

Description

The SBU3306AC2C is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.

Applications:

  • Automotive Electronics: Protecting automotive control units (ECUs), sensors, and communication interfaces.
  • Consumer Electronics: Shielding smartphones, tablets, and other portable devices from ESD.
  • Industrial Equipment: Safeguarding industrial control systems, programmable logic controllers (PLCs), and motor drives.
  • Telecommunications: Protecting communication lines, network interfaces, and base stations.
  • Power Supplies: Clamping voltage spikes in power supplies to prevent damage to downstream components.

Features:

  • Low Clamping Voltage: Provides effective transient voltage suppression, limiting voltage overshoots to safe levels.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Small Package Size: Allows for compact designs and easy integration into various circuits.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from voltage transients, improving system uptime and reducing failures.
  • Reduced Warranty Costs: Minimizes the risk of damage due to ESD and surge events, lowering warranty claims and repair costs.
  • Improved Product Safety: Protects users from potential hazards associated with voltage transients.
  • Simplified Design: Easy to integrate into existing circuits, simplifying the design process.
  • Cost-Effective Protection: Provides reliable protection at a low cost, enhancing the overall value of the product.

Additional Details:

The SBU3306AC2C typically features a standoff voltage of around 3.3V, indicating the voltage at which the TVS diode begins to conduct. Its clamping voltage is significantly lower than the breakdown voltage, ensuring that protected components are not exposed to harmful voltage levels. The surge current capability is usually specified according to industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The device is available in surface-mount packages, facilitating automated assembly processes. Refer to the official Toshiba datasheet for detailed electrical characteristics, surge current ratings, and package dimensions. ESD protection level is a crucial parameter to check according to the application requirments.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess