EN
  • EN
  • DE

SSM3K127TU,LF(T

Part No SSM3K127TU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Trans MOSFET N-CH Si 30V 2A 3-Pin UFM T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998586-SSM3K127TU,LF(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K127TU,LF(T CAD Model

Description

The SSM3K127TU,LF(T is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This small signal MOSFET is designed for low voltage switching applications where efficiency and size are critical. It's typically used in portable devices and power management circuits.

Applications:

  • Load switching in portable devices: Used for switching power to different sections of a device based on usage patterns.
  • DC-DC converters: Suitable for low-power DC-DC conversion applications.
  • Analog switches: Can be used as an analog switch due to its low on-resistance.
  • Power management in wearables: Efficient power switching in devices like smartwatches and fitness trackers.
  • LED driving: Controlling the current to LEDs for display backlighting or general illumination.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Low gate charge (Qg): Enables high-speed switching with minimal drive requirements.
  • Small package size: Allows for high-density board layouts and miniaturized designs.
  • Low threshold voltage (Vth): Enables operation at low voltage levels.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Increased efficiency: Low on-resistance reduces power dissipation and extends battery life in portable devices.
  • Reduced heat generation: Minimizes the need for heat sinking, simplifying thermal management.
  • Smaller footprint: Enables more compact and lightweight designs.
  • Improved switching performance: Low gate charge allows for faster and more efficient switching.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SSM3K127TU,LF(T comes in a small surface mount package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Designers should consult the datasheet for specific operating conditions and thermal characteristics. The 'LF(T' suffix typically indicates a specific lead-free finish and tape-and-reel packaging for automated assembly.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1964
National Semiconductor (TI)
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess