EN
  • EN
  • DE

SSM3K15ACTC,L3F

Part No SSM3K15ACTC,L3F
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description MOSFETs SM Sig N-CH MOS 30V 0.1A 20V VGSS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case CST3-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 100 mA
Rds On - Drain-Source Resistance 2.3 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.5 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 500 mW
Channel Mode Enhancement
Tradename U-MOSIII
Series SSM3K15ACTC
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 N-Channel
Brand Toshiba
Forward Transconductance - Min 35 mS
Product Type MOSFETs
Standard Pack Qty 10000
Subcategory Transistors
Typical Turn-Off Delay Time 35 ns
Typical Turn-On Delay Time 5.5 ns
Ultra Librarian 3D Model Ultra Librarian SSM3K15ACTC,L3F CAD Model

Description

The SSM3K15ACTC,L3F is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage switching applications, providing efficient and reliable performance in a compact package.

Applications

  • Load switches
  • DC-DC converters
  • Power management circuits
  • Portable devices
  • Battery-powered applications
  • Small signal switching

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching.
  • Small Package: Facilitates compact designs.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Design: Saves board space and reduces system size.
  • Easy to Use: Simplified gate drive requirements.
  • Reliable Performance: Ensures stable and consistent operation.

Technical Specifications

The SSM3K15ACTC,L3F features a low on-resistance (RDS(on)) typically around 0.135 ohms at a gate-source voltage (VGS) of 4.5V. It has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 2A. The gate threshold voltage (VGS(th)) is typically around 1.0V, which allows for effective operation with logic-level signals. It is available in a small SOT-23 package. The MOSFET is designed to operate within a temperature range of -55°C to +150°C. The low gate charge (Qg) ensures fast switching speeds, improving the overall efficiency of the application. This MOSFET is ideal for a variety of low-voltage switching applications where efficiency and compact size are critical.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Need more? Email Us
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess