The SSM3K35CTC is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for various switching and power management applications. It features a low on-resistance and is available in a compact package, making it suitable for space-constrained designs. This MOSFET is typically used in applications such as load switches, DC-DC converters, and portable devices.
Applications:
- Load switch
- DC-DC Converter
- Analog switch
- Portable Equipment
Features:
- Low On-Resistance: Contributes to reduced power loss and improved efficiency.
- Small Package: Allows for high-density mounting and miniaturization of end products.
- P-Channel MOSFET: Offers design flexibility in various circuit topologies.
- Low Threshold Voltage: Enables operation with low voltage drive circuits.
Benefits:
- Efficient Power Management: Reduces heat dissipation and extends battery life in portable applications.
- Compact Design: Saves board space and enables smaller product form factors.
- Simplified Circuit Design: Easy to implement in a variety of switching applications.
- Improved System Reliability: Robust design ensures stable performance under various operating conditions.
Additional Details:
The SSM3K35CTC has a drain-source voltage (V<sub>DSS) rating of -20V and a drain current (I<sub>D) rating that varies depending on the specific operating conditions and package. The low on-resistance (R<sub>DS(ON)) is a key performance parameter, ensuring minimal voltage drop and power loss during operation. The gate-source voltage (V<sub>GS) is typically specified to allow for operation with standard logic-level drive signals. The device is available in a small surface mount package, facilitating automated assembly and high-density board layouts. Furthermore, the SSM3K35CTC is designed to meet industry standards for environmental compliance, ensuring that it is free from hazardous substances.