EN
  • EN
  • DE

SSM3K36FS(T5L

Part No SSM3K36FS(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-523
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734696-SSM3K36FS(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K36FS(T5L CAD Model

Description

The SSM3K36FS(T5L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switch applications, power management, and portable devices due to its low on-resistance and compact size. As a P-channel MOSFET, it is typically used on the high side of a circuit.

Applications:

  • Load Switching: Used in load switch circuits to control power to various components.
  • Power Management: Employed in power management systems for portable devices.
  • Battery Protection: Found in battery protection circuits to prevent over-discharge and over-charge.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics.

Features:

  • P-Channel MOSFET: Offers P-channel operation for load switching and power management.
  • Low On-Resistance: Provides low drain-source on-resistance (RDS(on)) for efficient power handling.
  • Small Package: Features a small surface-mount package for space-constrained applications.
  • Low Voltage Operation: Designed for low-voltage operation, typically 2.5V to 6V.
  • Gate Protection Diode: Incorporates a gate protection diode to protect against electrostatic discharge (ESD).

Benefits:

  • Efficient Power Handling: Enables efficient power handling due to low on-resistance.
  • Reduced Power Loss: Minimizes power loss in switching applications.
  • Compact Design: Facilitates compact design in portable devices.
  • Easy to Use: Simplifies circuit design with integrated features.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Additional Details:

The SSM3K36FS(T5L typically has a continuous drain current (ID) rating of around 1A to 3A, depending on the specific datasheet. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. The small package is often a SOT-23 or similar. It is crucial to consult the official datasheet from Toshiba Semiconductor and Storage for precise electrical characteristics, thermal specifications, and application guidelines. This MOSFET is frequently chosen for its low on-resistance and small footprint, making it ideal for battery-powered devices and other applications where space is limited.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess