EN
  • EN
  • DE

SSM3K36TU

Part No SSM3K36TU
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742047-SSM3K36TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM3K36TU CAD Model

Description

The SSM3K36TU is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for general-purpose switching applications. It features a low on-resistance, contributing to efficient power management and reduced power loss. Its compact package makes it suitable for high-density circuit designs.

Applications

  • General-purpose switching
  • Load switching
  • DC-DC converters
  • Power management circuits
  • Motor control circuits

Features

  • N-channel MOSFET: Suitable for low-side switching applications.
  • Low on-resistance: Reduces power loss and enhances efficiency.
  • Small surface mount package: Enables compact designs.
  • Low threshold voltage: Allows for lower gate drive voltages.

Benefits

  • Improved energy efficiency: Low on-resistance minimizes power dissipation, resulting in energy savings.
  • Compact design: The small package enables integration into space-constrained applications.
  • Simplified circuit design: Low threshold voltage simplifies gate drive requirements.
  • Extended battery life: Reduced power consumption leads to longer battery life in portable devices.
  • Enhanced system reliability: Reduced power dissipation minimizes heat generation, increasing system longevity.

Additional Details

The SSM3K36TU is designed for optimal performance in various electronic circuits. The drain-source voltage (VDS) rating ensures it can handle a range of power supply voltages, while its gate-source voltage (VGS) rating contributes to stable operation. Its fast switching speed is ideal for applications requiring quick response times. The device is commonly used in various electronic devices, including mobile phones, laptops, and industrial equipment.

The MOSFET’s thermal resistance characteristics facilitate efficient heat dissipation, further enhancing its reliability and longevity. Built with stringent quality control measures, the SSM3K36TU provides robust performance and reliability in demanding environments. The device's ability to handle significant drain current makes it suitable for a wide array of load switching applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0755 $57.7575
1,865+ $0.0621 $115.8165
2,885+ $0.0601 $173.3885
3,970+ $0.0582 $231.0540
5,135+ $0.0563 $289.1005
6,885+ $0.0504 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess