EN
  • EN
  • DE

SSM6N37FE

Part No SSM6N37FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.25A 2-2N1D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 250mA
Maximum Rds On at Id,Vgs 2.2 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Input Capacitance 12pF @ 10V
Maximum Power Dissipation 150mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ES6
Win Source Part Number 193170-SSM6N37FE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N37FE CAD Model

Description

The SSM6N37FE is a dual N-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management and load switching applications. It is offered in a small surface-mount package, contributing to space savings in compact electronic designs. The 'FE' suffix indicates that the device is lead-free and halogen-free, compliant with RoHS environmental standards. The MOSFET incorporates advanced trench technology, optimizing on-resistance and gate charge to enhance switching performance.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Ideal for battery-powered devices requiring efficient power control.
  • Motor Control: Utilized in low-voltage motor control applications.

Features

  • Dual N-Channel MOSFET: Provides two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction, improving energy efficiency.
  • Low Gate Charge: Reduces switching losses and enhances switching speed.
  • Small Surface Mount Package: Facilitates compact designs and efficient board assembly.
  • Advanced Trench Technology: Optimizes device performance and efficiency.
  • Lead-Free and Halogen-Free (FE): Compliant with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: Dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's quality manufacturing ensures robust and dependable performance.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with RoHS regulations.

Additional Details

The SSM6N37FE features a low gate threshold voltage, making it suitable for low-voltage applications. The device is RoHS compliant and halogen-free, aligning with environmental standards. Detailed specifications include drain-source voltage, gate-source voltage, drain current, and power dissipation ratings, which can be found in the official Toshiba datasheet. The device is commonly used in applications where space is a premium, high efficiency is critical, and environmental compliance is required.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0775 $58.1250
1,815+ $0.0637 $115.6155
2,810+ $0.0617 $173.3770
3,870+ $0.0598 $231.4260
5,015+ $0.0577 $289.3655
6,700+ $0.0517 $346.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess