The SSM6N7002BFE is a dual N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for a broad range of low-voltage switching applications where efficient power management and compact size are critical. With its low on-resistance and fast switching speeds, this MOSFET is well-suited for use in portable devices, power supplies, and load switching circuits.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- LED Drivers
- Battery Management Systems
Features
- Dual N-Channel MOSFET: Provides two independent MOSFETs in a single package, saving board space.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Logic Level Drive: Allows direct drive from logic circuits, simplifying design.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Small Package: Available in a compact surface-mount package for space-constrained applications.
Benefits
- Space Saving: Dual MOSFET configuration reduces component count and board space requirements.
- Improved Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency in power conversion.
- Simplified Design: Logic level drive simplifies interfacing with digital control circuits.
- Reduced Heat Generation: Lower conduction losses result in less heat, improving system reliability.
- Enhanced Performance: Fast switching speeds contribute to efficient operation in high-frequency applications.
Additional Details
The SSM6N7002BFE comes in a ES6 package. Key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating, depending on the specific operating conditions and temperature. The RDS(on) is a key parameter, specified at various gate-source voltage levels. It is commonly used in load switching, power supplies for portable devices, and other applications needing a compact and efficient dual MOSFET solution.